Fujitsu logo

Fujitsu ESPRIMO P2560 Intel® Pentium® E5500 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17023
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 year
Long product name Fujitsu ESPRIMO P2560 Intel® Pentium® E5500 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Desktop PC Black:

ESPRIMO P2560 - Intel Pentium E5500 (2.8 GHz), 2048MB DDR3, 160GB 7200RPM (SATAII), Intel GMA 4500, DVD±RW SM, VGA, 8x USB 2.0, 2x PS/2, RS-232, 10kg, black

Fujitsu ESPRIMO P2560 Intel® Pentium® E5500 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Desktop PC Black:

The ESPRIMO P2560 is designed for price-conscious customers and is equipped with state-of-the-art
standard Intel® technology. This system meets every office requirement - especially those typical for small and medium-sized businesses. The ESPRIMO P2560 is available from your dealer at all times and is thus an ideal choice once the decision to purchase has been taken.

Short summary description Fujitsu ESPRIMO P2560 Intel® Pentium® E5500 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Desktop PC Black:

Fujitsu ESPRIMO P2560, 2.8 GHz, Intel® Pentium®, E5500, 2 GB, 160 GB, DVD Super Multi

Long summary description Fujitsu ESPRIMO P2560 Intel® Pentium® E5500 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Desktop PC Black:

Fujitsu ESPRIMO P2560. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Weight: 10 kg. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.