Fujitsu ESPRIMO Edition Esprimo P2530, 2.4 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD-ROM, Windows Vista Business
Fujitsu ESPRIMO Edition Esprimo P2530. Processor frequency: 2.4 GHz, Processor family: Intel® Pentium®, Processor model: E2220. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product colour: Black