Fujitsu logo

Fujitsu ESPRIMO Edition P2520 Intel® Celeron® 440 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Linux Micro Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25488
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition P2520 Intel® Celeron® 440 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Linux Micro Tower PC:

Fujitsu ESPRIMO Edition P2520, 1.86 GHz, Intel® Celeron®, 1 GB, 160 GB, DVD-ROM, Linux

Long summary description Fujitsu ESPRIMO Edition P2520 Intel® Celeron® 440 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Linux Micro Tower PC:

Fujitsu ESPRIMO Edition P2520. Processor frequency: 1.86 GHz, Processor family: Intel® Celeron®, Processor model: 440. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Linux. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.