Fujitsu logo

Fujitsu ESPRIMO P1510 Intel® Core™ i3 i3-540 3 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 220 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37163
Info modified on:
07 Oct 2024, 17:04:39
Short summary description Fujitsu ESPRIMO P1510 Intel® Core™ i3 i3-540 3 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 220 Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P1510, 3.06 GHz, Intel® Core™ i3, 3 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P1510 Intel® Core™ i3 i3-540 3 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 220 Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P1510. Processor frequency: 3.06 GHz, Processor family: Intel® Core™ i3, Processor model: i3-540. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 220. Operating system installed: Windows 7 Professional. Power supply: 330 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.