Fujitsu logo

Fujitsu ESPRIMO Edition P920 0-Watt Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57360
Info modified on:
21 Jun 2024, 03:13:03
Short summary description Fujitsu ESPRIMO Edition P920 0-Watt Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO Edition P920 0-Watt, 3.2 GHz, Intel® Core™ i5, 4 GB, 128 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Edition P920 0-Watt Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO Edition P920 0-Watt. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.