Fujitsu logo

Fujitsu ESPRIMO P556/E90+ Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82179
Info modified on:
21 Jun 2024, 03:57:35
Short summary description Fujitsu ESPRIMO P556/E90+ Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black:

Fujitsu ESPRIMO P556/E90+, 3.7 GHz, Intel® Core™ i3, i3-6100, 4 GB, 500 GB, Windows 10 Pro

Long summary description Fujitsu ESPRIMO P556/E90+ Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black:

Fujitsu ESPRIMO P556/E90+. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.