Fujitsu LIFEBOOK NH751, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 6 GB, 750 GB, Windows 7 Home Premium
Fujitsu LIFEBOOK NH751. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.6 kg