Fujitsu logo

Fujitsu ESPRIMO Edition P2410 AMD Athlon 3800+ 1 GB DDR2-SDRAM 160 GB NVIDIA nForce 4 Windows XP Professional Micro Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73879
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition P2410 AMD Athlon 3800+ 1 GB DDR2-SDRAM 160 GB NVIDIA nForce 4 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition P2410, 2 GHz, AMD Athlon, 1 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition P2410 AMD Athlon 3800+ 1 GB DDR2-SDRAM 160 GB NVIDIA nForce 4 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition P2410. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3800+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA nForce 4. Operating system installed: Windows XP Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.