Fujitsu logo

Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows XP Professional Micro Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76089
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition ESPRIMO P2520, 2.2 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition ESPRIMO P2520. Processor frequency: 2.2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4500. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows XP Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.