Fujitsu logo

Fujitsu ESPRIMO E5720 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Desktop PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64113
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO E5720 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Desktop PC:

Fujitsu ESPRIMO E5720, 2 GHz, Intel® Pentium®, 1 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description Fujitsu ESPRIMO E5720 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Desktop PC:

Fujitsu ESPRIMO E5720. Processor frequency: 2 GHz, Processor family: Intel® Pentium®, Processor model: E2180. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 270 W. Chassis type: Desktop. Product type: PC. Weight: 10 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.