Fujitsu logo

Fujitsu ETERNUS DX100 S5 disk array 21.6 TB Rack (2U) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126537
Info modified on:
09 Jan 2023, 09:33:40
Short summary description Fujitsu ETERNUS DX100 S5 disk array 21.6 TB Rack (2U) Black:

Fujitsu ETERNUS DX100 S5, 21.6 TB, HDD, Serial Attached SCSI (SAS), 2.5", Rack (2U), Black

Long summary description Fujitsu ETERNUS DX100 S5 disk array 21.6 TB Rack (2U) Black:

Fujitsu ETERNUS DX100 S5. Total installed storage capacity: 21.6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD, Storage drive sizes supported: 2.5,3.5". Weight: 35 kg. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.