Fujitsu logo

Fujitsu ESPRIMO D556/E85+ Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162924
Info modified on:
21 Jun 2024, 03:11:27
Short summary description Fujitsu ESPRIMO D556/E85+ Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO D556/E85+, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 256 GB, Windows 10 Pro

Long summary description Fujitsu ESPRIMO D556/E85+ Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO D556/E85+. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.