Fujitsu logo

Fujitsu LIFEBOOK SH782 Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53127
Info modified on:
27 Jan 2025, 08:11:33
Short summary description Fujitsu LIFEBOOK SH782 Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black:

Fujitsu LIFEBOOK SH782, Intel® Core™ i7, 2.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description Fujitsu LIFEBOOK SH782 Intel® Core™ i7 i7-3520M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black:

Fujitsu LIFEBOOK SH782. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.