Fujitsu WebCam 130 HD Portable, 1.3 MP, 1280 x 1024 pixels, 30 fps, USB 2.0, Red, CMOS
Fujitsu WebCam 130 HD Portable. Megapixel: 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Host interface: USB 2.0, Product colour: Red, Sensor type: CMOS. Width: 25 mm, Depth: 11 mm, Height: 58 mm. Bundled software: Cyberlink YouCam2. Minimum RAM: 256 MB