Fujitsu logo

Fujitsu S26391-F1607-L119 laptop dock/port replicator Docking Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
332182
Info modified on:
03 Aug 2022, 09:54:27
Short summary description Fujitsu S26391-F1607-L119 laptop dock/port replicator Docking Black:

Fujitsu S26391-F1607-L119, Docking, 10,100,1000 Mbit/s, Black, Fujitsu, Fujitsu LIFEBOOK U727 Fujitsu LIFEBOOK U747 Fujitsu LIFEBOOK U757, AC

Long summary description Fujitsu S26391-F1607-L119 laptop dock/port replicator Docking Black:

Fujitsu S26391-F1607-L119. Connectivity technology: Docking. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Fujitsu, Compatibility: Fujitsu LIFEBOOK U727 Fujitsu LIFEBOOK U747 Fujitsu LIFEBOOK U757. Power source type: AC, Output voltage: 19 V, Power consumption (typical): 90 W. Cables included: AC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.