Fujitsu KB521 UK, Full-size (100%), Wired, USB, QWERTY, Grey
Fujitsu KB521 UK. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1.85 m. Recommended usage: Office. Product colour: Grey