Fujitsu logo

Fujitsu CELSIUS R570 Intel® Xeon® 5000 Sequence E5520 4 GB DDR3-SDRAM Tower Workstation

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80312
Info modified on:
19 Jul 2024, 20:07:54
Short summary description Fujitsu CELSIUS R570 Intel® Xeon® 5000 Sequence E5520 4 GB DDR3-SDRAM Tower Workstation:

Fujitsu CELSIUS R570, 2.26 GHz, Intel® Xeon® 5000 Sequence, E5520, 4 GB, DDR3-SDRAM

Long summary description Fujitsu CELSIUS R570 Intel® Xeon® 5000 Sequence E5520 4 GB DDR3-SDRAM Tower Workstation:

Fujitsu CELSIUS R570. Processor frequency: 2.26 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5520. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Weight: 20 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.