Fujitsu logo

Fujitsu PRIMERGY TX2540 M1 Intel® C602 Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24426
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu PRIMERGY TX2540 M1 Intel® C602 Tower Black:

Fujitsu PRIMERGY TX2540 M1, Intel® C602, E5-2400, DDR3-SDRAM, 192 GB, 3.5", Serial ATA, Serial Attached SCSI (SAS)

Long summary description Fujitsu PRIMERGY TX2540 M1 Intel® C602 Tower Black:

Fujitsu PRIMERGY TX2540 M1. Motherboard chipset: Intel® C602, Intel Xeon series: E5-2400. Supported memory types: DDR3-SDRAM, Maximum internal memory: 192 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA, Serial Attached SCSI (SAS), RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel I210. Chassis type: Tower, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.