Fujitsu logo

Fujitsu L line LL3200T computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210366
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu L line LL3200T computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

Fujitsu L line LL3200T, 50.8 cm (20"), 1600 x 900 pixels, 5 ms, Black

Long summary description Fujitsu L line LL3200T computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

Fujitsu L line LL3200T. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.