Fujitsu SCENICVIEW Series B24W-5, 61 cm (24"), 1920 x 1200 pixels, 5 ms
Fujitsu SCENICVIEW Series B24W-5. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°