Fujitsu logo

Fujitsu SCALEOVIEW Series SCALEOVIEW L22W-7SD 22" Display computer monitor 55.9 cm (22") 1680 x 1050 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24714
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEOVIEW Series SCALEOVIEW L22W-7SD 22" Display computer monitor 55.9 cm (22") 1680 x 1050 pixels:

Fujitsu SCALEOVIEW Series SCALEOVIEW L22W-7SD 22" Display, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms

Long summary description Fujitsu SCALEOVIEW Series SCALEOVIEW L22W-7SD 22" Display computer monitor 55.9 cm (22") 1680 x 1050 pixels:

Fujitsu SCALEOVIEW Series SCALEOVIEW L22W-7SD 22" Display. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.