Fujitsu logo

Fujitsu PSAS CP400i SAS Controller RAID controller PCI Express x8 3.0

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214370
Info modified on:
14 Mar 2024, 17:59:30
Short summary description Fujitsu PSAS CP400i SAS Controller RAID controller PCI Express x8 3.0:

Fujitsu PSAS CP400i SAS Controller, SAS, Serial ATA, PCI Express x8, 0, 1, 0 - 55 °C, -45 - 105 °C, Full-height (low-profile)

Long summary description Fujitsu PSAS CP400i SAS Controller RAID controller PCI Express x8 3.0:

Fujitsu PSAS CP400i SAS Controller. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI Express x8. RAID levels: 0, 1. PCI Card form factor: Full-height (low-profile)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.