Fujitsu Mem 4GB DDR-RAM PC2100 ECC, 4 GB, DDR, 266 MHz, 184-pin DIMM
Fujitsu Mem 4GB DDR-RAM PC2100 ECC. Internal memory: 4 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM, ECC