Fujitsu logo

Fujitsu NVIDIA QUADRO M2000 Quadro 2000M 4 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99834
Info modified on:
02 Sept 2024, 20:27:35
Short summary description Fujitsu NVIDIA QUADRO M2000 Quadro 2000M 4 GB GDDR5:

Fujitsu NVIDIA QUADRO M2000, Quadro 2000M, 4 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description Fujitsu NVIDIA QUADRO M2000 Quadro 2000M 4 GB GDDR5:

Fujitsu NVIDIA QUADRO M2000. Graphics processor family: NVIDIA, Graphics processor: Quadro 2000M. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.