Fujitsu logo

Fujitsu CELVIN Drive M500 640 GB external hard drive 5400 RPM 2.5" Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14641
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu CELVIN Drive M500 640 GB external hard drive 5400 RPM 2.5" Black:

CELVIN Drive M500 640 GB USB 2.0

Fujitsu CELVIN Drive M500 640 GB external hard drive 5400 RPM 2.5" Black:

The CELVIN Drive M500 is an external 2.5-inch hard disk drive which provides additional storage capacity for sound, photos, videos and data files. The CELVIN Drive M500 supports fingerprint verified function to access the security disk.

Short summary description Fujitsu CELVIN Drive M500 640 GB external hard drive 5400 RPM 2.5" Black:

Fujitsu CELVIN Drive M500 640 GB, 640 GB, 2.5", 5400 RPM, Black

Long summary description Fujitsu CELVIN Drive M500 640 GB external hard drive 5400 RPM 2.5" Black:

Fujitsu CELVIN Drive M500 640 GB. HDD capacity: 640 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.