Fujitsu logo

Fujitsu STORAGEBIRD 25EV825 250GB external hard drive 2.5" Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20548
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu STORAGEBIRD 25EV825 250GB external hard drive 2.5" Black:

STORAGEBIRD 25EV825 250GB

Fujitsu STORAGEBIRD 25EV825 250GB external hard drive 2.5" Black:

The STORAGEBIRD 25EV825 is an ultra-portable and high-class storage device, which can be used with any standard USB port. Because of its compatibility with USB 2.0, it can be used with a large variety of electronic devices. It is designed for both notebook and desktop users. Data transfer has never been easier.

Short summary description Fujitsu STORAGEBIRD 25EV825 250GB external hard drive 2.5" Black:

Fujitsu STORAGEBIRD 25EV825 250GB, 250 GB, 2.5", Black

Long summary description Fujitsu STORAGEBIRD 25EV825 250GB external hard drive 2.5" Black:

Fujitsu STORAGEBIRD 25EV825 250GB. HDD capacity: 250 GB, HDD size: 2.5". Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.