Fujitsu logo

Fujitsu S26113-E565-V70-1 power supply unit 250 W Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139552
Info modified on:
14 Jun 2019, 12:51:18
Short summary description Fujitsu S26113-E565-V70-1 power supply unit 250 W Grey:

Fujitsu S26113-E565-V70-1, 250 W, 100 - 240 V, 280 W, 50 - 60 Hz, 5 A, 2.5 A

Long summary description Fujitsu S26113-E565-V70-1 power supply unit 250 W Grey:

Fujitsu S26113-E565-V70-1. Total power: 250 W, AC input voltage: 100 - 240 V, Peak power: 280 W. Purpose: PC. Product colour: Grey. Weight: 1.24 kg. Country of origin: China

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.