Fujitsu STYLISTIC Q509, 25.6 cm (10.1"), 1920 x 1200 pixels, 128 GB, 4 GB, Windows 10 Pro, Black
Fujitsu STYLISTIC Q509. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: N4000. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 620 g. Operating system installed: Windows 10 Pro. Product colour: Black