Fujitsu logo

Fujitsu LIFEBOOK U937 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11578
Info modified on:
01 Feb 2025, 05:50:51
Short summary description Fujitsu LIFEBOOK U937 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

Fujitsu LIFEBOOK U937, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 20 GB, 512 GB

Long summary description Fujitsu LIFEBOOK U937 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

Fujitsu LIFEBOOK U937. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 20 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.