Fujitsu logo

Fujitsu LIFEBOOK T730 Intel® Core™ i5 i5-480M Laptop 30.7 cm (12.1") Touchscreen 4 GB 500 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25836
Info modified on:
27 Jan 2025, 08:49:30
Short summary description Fujitsu LIFEBOOK T730 Intel® Core™ i5 i5-480M Laptop 30.7 cm (12.1") Touchscreen 4 GB 500 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK T730, Intel® Core™ i5, 2.66 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK T730 Intel® Core™ i5 i5-480M Laptop 30.7 cm (12.1") Touchscreen 4 GB 500 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK T730. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.