Fujitsu logo

Fujitsu FUTRO S900 1.2 GHz Windows Embedded Standard 7 1.3 kg Black G-T44R

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105198
Info modified on:
26 Jun 2024, 10:19:06
Short summary description Fujitsu FUTRO S900 1.2 GHz Windows Embedded Standard 7 1.3 kg Black G-T44R:

Fujitsu FUTRO S900, 1.2 GHz, AMD G, G-T44R, 0.5 MB, 2 GB, DDR3-SDRAM

Long summary description Fujitsu FUTRO S900 1.2 GHz Windows Embedded Standard 7 1.3 kg Black G-T44R:

Fujitsu FUTRO S900. Processor frequency: 1.2 GHz, Processor family: AMD G, Processor model: G-T44R. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250, Maximum graphics card memory: 256 MB, Maximum resolution: 1920 x 1200 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.