Fujitsu logo

Fujitsu PRIMERGY RX300 S5 2x XE5520 server 438 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 4 GB 800 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15673
Info modified on:
19 Jul 2024, 20:08:31
Short summary description Fujitsu PRIMERGY RX300 S5 2x XE5520 server 438 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 4 GB 800 W:

Fujitsu PRIMERGY RX300 S5 2x XE5520, 2.26 GHz, E5520, 4 GB, 438 GB, 800 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S5 2x XE5520 server 438 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 4 GB 800 W:

Fujitsu PRIMERGY RX300 S5 2x XE5520. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: E5520. Internal memory: 4 GB, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 438 GB, HDD size: 2.5". Power supply: 800 W. Chassis type: Rack (2U)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.