Fujitsu logo

Fujitsu PRIMERGY RX300 S5 2x XE5520 server 1.75 TB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 16 GB 800 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10618
Info modified on:
19 Jul 2024, 20:08:31
Short summary description Fujitsu PRIMERGY RX300 S5 2x XE5520 server 1.75 TB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 16 GB 800 W:

Fujitsu PRIMERGY RX300 S5 2x XE5520, 2.26 GHz, E5520, 16 GB, 1.75 TB, 800 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S5 2x XE5520 server 1.75 TB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 16 GB 800 W:

Fujitsu PRIMERGY RX300 S5 2x XE5520. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: E5520. Internal memory: 16 GB, Memory layout (slots x size): 4 x 4 GB. Total storage capacity: 1.75 TB, HDD size: 2.5", Optical drive type: DVD-RW. Power supply: 800 W. Chassis type: Rack (2U)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.