Fujitsu logo

Fujitsu ESPRIMO P556/E85+ Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD Micro Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25674
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu ESPRIMO P556/E85+ Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD Micro Tower PC Black, Red:

Fujitsu ESPRIMO P556/E85+, 3.6 GHz, Intel® Core™ i7, i7-7700, 8 GB, 256 GB, DVD±RW

Long summary description Fujitsu ESPRIMO P556/E85+ Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD Micro Tower PC Black, Red:

Fujitsu ESPRIMO P556/E85+. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC. Weight: 9 kg. Product colour: Black, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.