Fujitsu logo

Fujitsu SCALEO Intel Pentium 4 515 2.93GHz 512MB DDR 160GB 7200rpm 128 MB ATI Radeon Intel® Pentium® 4 0.5 GB AMD Radeon X300 SE PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22897
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO Intel Pentium 4 515 2.93GHz 512MB DDR 160GB 7200rpm 128 MB ATI Radeon Intel® Pentium® 4 0.5 GB AMD Radeon X300 SE PC:

Fujitsu SCALEO Intel Pentium 4 515 2.93GHz 512MB DDR 160GB 7200rpm 128 MB ATI Radeon, 2.93 GHz, Intel® Pentium® 4, 0.5 GB, 160 GB

Long summary description Fujitsu SCALEO Intel Pentium 4 515 2.93GHz 512MB DDR 160GB 7200rpm 128 MB ATI Radeon Intel® Pentium® 4 0.5 GB AMD Radeon X300 SE PC:

Fujitsu SCALEO Intel Pentium 4 515 2.93GHz 512MB DDR 160GB 7200rpm 128 MB ATI Radeon. Processor frequency: 2.93 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon X300 SE. Product type: PC. Weight: 12.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.