Fujitsu logo

Fujitsu SCENIC W620 / Pentium 4 HT 550 (3.40 GHz)/ 1 MB SLC / Intel 915G / 512 Intel® Pentium® 4 0.5 GB DDR-SDRAM 160 GB Midi Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22057
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCENIC W620 / Pentium 4 HT 550 (3.40 GHz)/ 1 MB SLC / Intel 915G / 512 Intel® Pentium® 4 0.5 GB DDR-SDRAM 160 GB Midi Tower PC:

Fujitsu SCENIC W620 / Pentium 4 HT 550 (3.40 GHz)/ 1 MB SLC / Intel 915G / 512, 3.4 GHz, Intel® Pentium® 4, 550, 0.5 GB, DDR-SDRAM, 160 GB

Long summary description Fujitsu SCENIC W620 / Pentium 4 HT 550 (3.40 GHz)/ 1 MB SLC / Intel 915G / 512 Intel® Pentium® 4 0.5 GB DDR-SDRAM 160 GB Midi Tower PC:

Fujitsu SCENIC W620 / Pentium 4 HT 550 (3.40 GHz)/ 1 MB SLC / Intel 915G / 512. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4, Processor model: 550. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Chassis type: Midi Tower. Product type: PC. Weight: 16 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.