Fujitsu logo

Fujitsu AMILO S. M3438G MN71005 P M750 1.87 512 80S 256ATI 17TFT NW! 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB NVIDIA GeForce Go 6800 Windows XP Home Edition

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34644
Info modified on:
30 Jan 2025, 19:48:30
Short summary description Fujitsu AMILO S. M3438G MN71005 P M750 1.87 512 80S 256ATI 17TFT NW! 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB NVIDIA GeForce Go 6800 Windows XP Home Edition:

Fujitsu AMILO S. M3438G MN71005 P M750 1.87 512 80S 256ATI 17TFT NW!, 1.86 GHz, 43.2 cm (17"), 1440 x 900 pixels, 0.5 GB, 80 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO S. M3438G MN71005 P M750 1.87 512 80S 256ATI 17TFT NW! 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB NVIDIA GeForce Go 6800 Windows XP Home Edition:

Fujitsu AMILO S. M3438G MN71005 P M750 1.87 512 80S 256ATI 17TFT NW!. Processor frequency: 1.86 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: NVIDIA GeForce Go 6800. Operating system installed: Windows XP Home Edition. Weight: 4.1 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.