Fujitsu LIFEBOOK E558, 39.6 cm (15.6"), 8 GB, DDR4-SDRAM, 256 GB, SSD, Black
Fujitsu LIFEBOOK E558. Product type: Laptop, Form factor: Clamshell. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Product colour: Black. Weight: 2.04 kg