Fujitsu logo

Fujitsu ESPRIMO P5915 Intel® Core™2 Duo E6320 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15429
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P5915 Intel® Core™2 Duo E6320 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO P5915, 1.86 GHz, Intel® Core™2 Duo, E6320, 1 GB, 250 GB, Windows XP Professional

Long summary description Fujitsu ESPRIMO P5915 Intel® Core™2 Duo E6320 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO P5915. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6320. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 260 W. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.