Fujitsu LIFEBOOK WU1/X, Intel® Celeron®, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
Fujitsu LIFEBOOK WU1/X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3855U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.55 kg