Fujitsu ESPRIMO WD1/X, 2.6 GHz, Intel® Celeron®, G3900T, 4 GB, 500 GB, Windows 10 Home
Fujitsu ESPRIMO WD1/X. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®, Processor model: G3900T. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: Mini PC. Product colour: Black