Fujitsu ESPRIMO FH53/S, 54.6 cm (21.5"), Full HD, Intel® Core™ i7, 4 GB, 1 TB, Windows 8.1
Fujitsu ESPRIMO FH53/S. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: White