Fujitsu logo

Fujitsu LIFEBOOK AH53/S Intel® Core™ i7 i7-4712MQ Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 8.1 Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29726
Info modified on:
27 Jan 2025, 08:18:45
Short summary description Fujitsu LIFEBOOK AH53/S Intel® Core™ i7 i7-4712MQ Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 8.1 Red:

Fujitsu LIFEBOOK AH53/S, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Fujitsu LIFEBOOK AH53/S Intel® Core™ i7 i7-4712MQ Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 8.1 Red:

Fujitsu LIFEBOOK AH53/S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712MQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.