Fujitsu logo

Fujitsu FI-6230 scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82152
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu FI-6230 scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, Grey:

Fujitsu FI-6230, 215.9 x 355.6 mm, 600 x 600 DPI, 24 bit, Flatbed & ADF scanner, Black, Grey, CCD

Long summary description Fujitsu FI-6230 scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, Grey:

Fujitsu FI-6230. Maximum scan size: 215.9 x 355.6 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, Grey. Sensor type: CCD. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.