Fujitsu logo

Fujitsu SCALEO H Intel® Pentium® D 2 GB DDR-SDRAM 250 GB Windows XP Home Edition Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28076
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO H Intel® Pentium® D 2 GB DDR-SDRAM 250 GB Windows XP Home Edition Tower PC:

Fujitsu SCALEO H, 3.4 GHz, Intel® Pentium® D, 2 GB, DDR-SDRAM, 250 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO H Intel® Pentium® D 2 GB DDR-SDRAM 250 GB Windows XP Home Edition Tower PC:

Fujitsu SCALEO H. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® D. Internal memory: 2 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows XP Home Edition. Power supply: 400 W. Chassis type: Tower. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.