Fujitsu ESPRIMO P710 E85+, 3.2 GHz, Intel® Core™ i5, i5-3470, 4 GB, 250 GB, Windows 7 Professional
Fujitsu ESPRIMO P710 E85+. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product colour: Black