Fujitsu logo

Fujitsu ESPRIMO P757/E94+ Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM Windows 10 Pro Micro Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17131
Info modified on:
17 Jun 2024, 21:15:13
Short summary description Fujitsu ESPRIMO P757/E94+ Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM Windows 10 Pro Micro Tower PC Black, Red:

Fujitsu ESPRIMO P757/E94+, 3.4 GHz, Intel® Core™ i5, i5-7500, 8 GB, Windows 10 Pro, 64-bit

Long summary description Fujitsu ESPRIMO P757/E94+ Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM Windows 10 Pro Micro Tower PC Black, Red:

Fujitsu ESPRIMO P757/E94+. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC. Weight: 7 kg. Product colour: Black, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.