Fujitsu logo

Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 0.5 GB DDR2-SDRAM 560 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77446
Info modified on:
19 Jul 2024, 20:15:52
Short summary description Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 0.5 GB DDR2-SDRAM 560 W:

Fujitsu PRIMERGY Econel 200 S2, 1.6 GHz, 5110, 0.5 GB, DDR2-SDRAM, 560 W, Tower

Long summary description Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 0.5 GB DDR2-SDRAM 560 W:

Fujitsu PRIMERGY Econel 200 S2. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.6 GHz, Processor model: 5110. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 560 W. Chassis type: Tower

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.