Fujitsu logo

Fujitsu AMILO Xi 2550 17", T8100, 3GB, 500GB (2x250), ATI HD, Webcam+Bag Intel® Core™2 Duo 43.2 cm (17") DDR2-SDRAM AMD Mobility Radeon HD 2700 Windows Vista Home Premium Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55730
Info modified on:
22 Jan 2025, 05:32:38
Short summary description Fujitsu AMILO Xi 2550 17", T8100, 3GB, 500GB (2x250), ATI HD, Webcam+Bag Intel® Core™2 Duo 43.2 cm (17") DDR2-SDRAM AMD Mobility Radeon HD 2700 Windows Vista Home Premium Black:

Fujitsu AMILO Xi 2550 17", T8100, 3GB, 500GB (2x250), ATI HD, Webcam+Bag, Intel® Core™2 Duo, 2.1 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 3 GB, Windows Vista Home Premium

Long summary description Fujitsu AMILO Xi 2550 17", T8100, 3GB, 500GB (2x250), ATI HD, Webcam+Bag Intel® Core™2 Duo 43.2 cm (17") DDR2-SDRAM AMD Mobility Radeon HD 2700 Windows Vista Home Premium Black:

Fujitsu AMILO Xi 2550 17", T8100, 3GB, 500GB (2x250), ATI HD, Webcam+Bag. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Discrete graphics card model: AMD Mobility Radeon HD 2700. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 4 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.