Fujitsu logo

Fujitsu LIFEBOOK T902 Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10745
Info modified on:
28 Jan 2025, 10:38:00
Short summary description Fujitsu LIFEBOOK T902 Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English Silver:

Fujitsu LIFEBOOK T902, Intel® Core™ i5, 2.6 GHz, 33.8 cm (13.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK T902 Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English Silver:

Fujitsu LIFEBOOK T902. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.